Molex Wtb Cord, 6P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex 214757-2061

Description
WTB CORD, 6P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Description
WTB CORD, 6P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 6P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex - 76AH1771 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 6P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex
76AH1771
Wtb Cord, 6P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex 76AH1771
WTB CORD, 6P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, 6P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site
Micro-Fit3.0 P-P 6 Circuit 150Mm Au Rohs Compliant Molex - 90AJ2995 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Fit3.0 P-P 6 Circuit 150Mm Au Rohs Compliant Molex
90AJ2995
Micro-Fit3.0 P-P 6 Circuit 150Mm Au Rohs Compliant Molex 90AJ2995
MICRO-FIT3.0 P-P 6 CIRCUIT 150MM AU ROHS COMPLIANT: YES

MICRO-FIT3.0 P-P 6 CIRCUIT 150MM AU ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 76AH1771 90AJ2995
Product Name Wtb Cord, 6P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex Micro-Fit3.0 P-P 6 Circuit 150Mm Au Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5200-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details