Molex Wtb Cord, 4P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex 214757-2043

Description
WTB CORD, 4P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes
Description
WTB CORD, 4P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 4P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex - 76AH1770 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 4P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex
76AH1770
Wtb Cord, 4P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex 76AH1770
WTB CORD, 4P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

WTB CORD, 4P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76AH1770
Product Name Wtb Cord, 4P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details