Molex Wtb Cord, 4P Micro-Fit Plug/plug, 11.8; Connector To Connector Molex 214757-2042

Description
WTB CORD, 4P MICRO-FIT PLUG/PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes
Description
WTB CORD, 4P MICRO-FIT PLUG/PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 4P Micro-Fit Plug/plug, 11.8; Connector To Connector Molex - 76AH1769 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 4P Micro-Fit Plug/plug, 11.8; Connector To Connector Molex
76AH1769
Wtb Cord, 4P Micro-Fit Plug/plug, 11.8; Connector To Connector Molex 76AH1769
WTB CORD, 4P MICRO-FIT PLUG/PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes

WTB CORD, 4P MICRO-FIT PLUG/PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76AH1769
Product Name Wtb Cord, 4P Micro-Fit Plug/plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers