Molex Wtb Cord, 2P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex 214757-2023

Description
WTB CORD, 2P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes
Description
WTB CORD, 2P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 2P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex - 65AH2788 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex
65AH2788
Wtb Cord, 2P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex 65AH2788
WTB CORD, 2P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

WTB CORD, 2P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2788
Product Name Wtb Cord, 2P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details