Molex Wtb Cord, 2P Micro-Fit Plug/plug, 11.8; Connector To Connector Molex 214757-2022

Description
WTB CORD, 2P MICRO-FIT PLUG/PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes
Description
WTB CORD, 2P MICRO-FIT PLUG/PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 2P Micro-Fit Plug/plug, 11.8; Connector To Connector Molex - 65AH2787 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Micro-Fit Plug/plug, 11.8; Connector To Connector Molex
65AH2787
Wtb Cord, 2P Micro-Fit Plug/plug, 11.8; Connector To Connector Molex 65AH2787
WTB CORD, 2P MICRO-FIT PLUG/PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes

WTB CORD, 2P MICRO-FIT PLUG/PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2787
Product Name Wtb Cord, 2P Micro-Fit Plug/plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details