Molex Wtb Cord, 10P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex 214757-1103

Description
WTB CORD, 10P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes
Description
WTB CORD, 10P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 10P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex - 65AH2785 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 10P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex
65AH2785
Wtb Cord, 10P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex 65AH2785
WTB CORD, 10P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes

WTB CORD, 10P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2785
Product Name Wtb Cord, 10P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details