Molex Wtb Cord, 10P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex 214757-1101

Description
WTB CORD, 10P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes
Description
WTB CORD, 10P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 10P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex - 65AH2783 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 10P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex
65AH2783
Wtb Cord, 10P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex 65AH2783
WTB CORD, 10P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

WTB CORD, 10P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:10Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2783
Product Name Wtb Cord, 10P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details