Molex Wtb Cord, 8P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex 214757-1083

Description
WTB CORD, 8P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes
Description
WTB CORD, 8P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 8P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex - 65AH2782 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 8P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex
65AH2782
Wtb Cord, 8P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex 65AH2782
WTB CORD, 8P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

WTB CORD, 8P MICRO-FIT PLUG/PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2782
Product Name Wtb Cord, 8P Micro-Fit Plug/plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6011B30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,immersion proof boot,general purpose
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details