Molex Wtb Cord, 2P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex 214757-1021

Description
WTB CORD, 2P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Description
WTB CORD, 2P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 2P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex - 65AH2771 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex
65AH2771
Wtb Cord, 2P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex 65AH2771
WTB CORD, 2P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, 2P MICRO-FIT PLUG/PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2771
Product Name Wtb Cord, 2P Micro-Fit Plug/plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RF Custom Cable Assembly - 100597DG00027 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details