Molex Wtb Cord, Micro-Fit Rcpt/free End, 23.6; Connector To Connector Molex 214756-2083

Description
WTB CORD, MICRO-FIT RCPT/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Description
WTB CORD, MICRO-FIT RCPT/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Rcpt/free End, 23.6; Connector To Connector Molex - 65AH2767 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt/free End, 23.6; Connector To Connector Molex
65AH2767
Wtb Cord, Micro-Fit Rcpt/free End, 23.6; Connector To Connector Molex 65AH2767
WTB CORD, MICRO-FIT RCPT/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT/FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2767
Product Name Wtb Cord, Micro-Fit Rcpt/free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers