Molex Wtb Cord, Micro-Fit Rcpt/free End, 11.8; Connector To Connector Molex 214756-2042

Description
WTB CORD, MICRO-FIT RCPT/FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Description
WTB CORD, MICRO-FIT RCPT/FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Rcpt/free End, 11.8; Connector To Connector Molex - 65AH2760 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt/free End, 11.8; Connector To Connector Molex
65AH2760
Wtb Cord, Micro-Fit Rcpt/free End, 11.8; Connector To Connector Molex 65AH2760
WTB CORD, MICRO-FIT RCPT/FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT/FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2760
Product Name Wtb Cord, Micro-Fit Rcpt/free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details