Molex Wtb Cord, Micro-Fit Rcpt/free End, 5.9; Connector To Connector Molex 214756-2021

Description
WTB CORD, MICRO-FIT RCPT/FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Description
WTB CORD, MICRO-FIT RCPT/FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Rcpt/free End, 5.9; Connector To Connector Molex - 65AH2756 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt/free End, 5.9; Connector To Connector Molex
65AH2756
Wtb Cord, Micro-Fit Rcpt/free End, 5.9; Connector To Connector Molex 65AH2756
WTB CORD, MICRO-FIT RCPT/FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT/FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2756
Product Name Wtb Cord, Micro-Fit Rcpt/free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details