Molex Wtb Cord, 8P Micro-Fit Rcpt/rcpt, 23.6; Connector To Connector Molex 214755-2083

Description
WTB CORD, 8P MICRO-FIT RCPT/RCPT, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes
Description
WTB CORD, 8P MICRO-FIT RCPT/RCPT, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 8P Micro-Fit Rcpt/rcpt, 23.6; Connector To Connector Molex - 65AH2737 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 8P Micro-Fit Rcpt/rcpt, 23.6; Connector To Connector Molex
65AH2737
Wtb Cord, 8P Micro-Fit Rcpt/rcpt, 23.6; Connector To Connector Molex 65AH2737
WTB CORD, 8P MICRO-FIT RCPT/RCPT, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes

WTB CORD, 8P MICRO-FIT RCPT/RCPT, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2737
Product Name Wtb Cord, 8P Micro-Fit Rcpt/rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 014495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers