Molex Wtb Cord, 6P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex 214755-2062

Description
WTB CORD, 6P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:18AWG RoHS Compliant: Yes
Description
WTB CORD, 6P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 6P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex - 65AH2733 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 6P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex
65AH2733
Wtb Cord, 6P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex 65AH2733
WTB CORD, 6P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:18AWG RoHS Compliant: Yes

WTB CORD, 6P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2733
Product Name Wtb Cord, 6P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details