Molex Wtb Cord, 4P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex 214755-2042

Description
WTB CORD, 4P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:18AWG RoHS Compliant: Yes
Description
WTB CORD, 4P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 4P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex - 65AH2730 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 4P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex
65AH2730
Wtb Cord, 4P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex 65AH2730
WTB CORD, 4P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:18AWG RoHS Compliant: Yes

WTB CORD, 4P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2730
Product Name Wtb Cord, 4P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-3340/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers