Molex Wtb Cord, 2P Micro-Fit Rcpt/rcpt, 5.9; Connector To Connector Molex 214755-2021

Description
WTB CORD, 2P MICRO-FIT RCPT/RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes
Description
WTB CORD, 2P MICRO-FIT RCPT/RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 2P Micro-Fit Rcpt/rcpt, 5.9; Connector To Connector Molex - 65AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 2P Micro-Fit Rcpt/rcpt, 5.9; Connector To Connector Molex
65AH2726
Wtb Cord, 2P Micro-Fit Rcpt/rcpt, 5.9; Connector To Connector Molex 65AH2726
WTB CORD, 2P MICRO-FIT RCPT/RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

WTB CORD, 2P MICRO-FIT RCPT/RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2726
Product Name Wtb Cord, 2P Micro-Fit Rcpt/rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details