Molex Wtb Cord, 10P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex 214755-1102

Description
WTB CORD, 10P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm RoHS Compliant: Yes
Description
WTB CORD, 10P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 10P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex - 65AH2724 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 10P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex
65AH2724
Wtb Cord, 10P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex 65AH2724
WTB CORD, 10P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

WTB CORD, 10P MICRO-FIT RCPT/RCPT, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:10Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site
Wtb Cord, 10P Micro-Fit Rcpt/rcpt, 11.8 Rohs Compliant Molex - 78AH2496 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 10P Micro-Fit Rcpt/rcpt, 11.8 Rohs Compliant Molex
78AH2496
Wtb Cord, 10P Micro-Fit Rcpt/rcpt, 11.8 Rohs Compliant Molex 78AH2496
WTB CORD, 10P MICRO-FIT RCPT/RCPT, 11.8" ROHS COMPLIANT: YES

WTB CORD, 10P MICRO-FIT RCPT/RCPT, 11.8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2724 78AH2496
Product Name Wtb Cord, 10P Micro-Fit Rcpt/rcpt, 11.8; Connector To Connector Molex Wtb Cord, 10P Micro-Fit Rcpt/rcpt, 11.8 Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details