Molex Wtb Cord, 4P Micro-Fit Rcpt/rcpt, 5.9; Connector To Connector Molex 214755-1041

Description
WTB CORD, 4P MICRO-FIT RCPT/RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes
Description
WTB CORD, 4P MICRO-FIT RCPT/RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, 4P Micro-Fit Rcpt/rcpt, 5.9; Connector To Connector Molex - 65AH2714 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, 4P Micro-Fit Rcpt/rcpt, 5.9; Connector To Connector Molex
65AH2714
Wtb Cord, 4P Micro-Fit Rcpt/rcpt, 5.9; Connector To Connector Molex 65AH2714
WTB CORD, 4P MICRO-FIT RCPT/RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

WTB CORD, 4P MICRO-FIT RCPT/RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AH2714
Product Name Wtb Cord, 4P Micro-Fit Rcpt/rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details