Molex Cable Assembly 2147531021

Description
Cable Assembly UL 10002 0.15m 18AWG Wire to Board 2 POS M Crimp Bag Product overview: 2147531021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2147531021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cable Assembly UL 10002 0.15m 18AWG Wire to Board 2 POS M Crimp Bag Product overview: 2147531021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2147531021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 450-2147531021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-2147531021
Cable Assembly 450-2147531021
Cable Assembly UL 10002 0.15m 18AWG Wire to Board 2 POS M Crimp Bag Product overview: 2147531021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2147531021 can be used for catalog matching and distributor lookup.

Cable Assembly UL 10002 0.15m 18AWG Wire to Board 2 POS M Crimp Bag Product overview: 2147531021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2147531021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Cable Assemblies - 900-2147531021-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2147531021-ND
Rectangular Cable Assemblies 900-2147531021-ND
"2 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

"2 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies Rectangular Cable Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Rectangular Cable Assemblies
Cable Assemblies Rectangular Cable Assemblies
Manufacturer: Molex Category: Cable Assemblies Rectangular Cable Assemblies Series: Micro-Fit 3.0 214753 Color: Black, Individual Connector Type: Plug to Individual Wire Leads Package: Bulk Length: 0.492' (150.00mm, 5.91") Shielding: Unshielded Pitch - Connector: 0.118" (3.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Cable Assemblies Rectangular Cable Assemblies
Series: Micro-Fit 3.0 214753
Color: Black, Individual
Connector Type: Plug to Individual Wire Leads
Package: Bulk
Length: 0.492' (150.00mm, 5.91")
Shielding: Unshielded
Pitch - Connector: 0.118" (3.00mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2147531021 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2147531021
Cable Assemblies - Rectangular Cable Assemblies 2147531021
MICROFIT 3.0 SR P-S 2CKT 150 MM

MICROFIT 3.0 SR P-S 2CKT 150 MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-2147531021 900-2147531021-ND 2147531021
Product Name Cable Assembly Rectangular Cable Assemblies Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Connector Type Wire to Board Plug to Individual Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details