Molex Wtb Cord, Micro-Fit Plug-Free End, 11.8; Connector To Connector Molex 214753-2102

Description
WTB CORD, MICRO-FIT PLUG-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MICRO-FIT PLUG-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Plug-Free End, 11.8; Connector To Connector Molex - 77AH5518 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Plug-Free End, 11.8; Connector To Connector Molex
77AH5518
Wtb Cord, Micro-Fit Plug-Free End, 11.8; Connector To Connector Molex 77AH5518
WTB CORD, MICRO-FIT PLUG-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, MICRO-FIT PLUG-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5518
Product Name Wtb Cord, Micro-Fit Plug-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details