Molex Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex 214753-2101

Description
WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex - 77AH5517 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex
77AH5517
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex 77AH5517
WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:10Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5517
Product Name Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details