Molex Wire to Board Cables 214753-2031

Description
Molex 214753-2031 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 214753-2031 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2044717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044717
Wire to Board Cables 2044717
Molex 214753-2031 Wire to Board Cable

Molex 214753-2031 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2044716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044716
Wire to Board Cables 2044716
Molex 214753-2031 Wire to Board Cable

Molex 214753-2031 Wire to Board Cable

Supplier's Site
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex - 77AH5502 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex
77AH5502
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex 77AH5502
WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2044717 77AH5502
Product Name Wire to Board Cables Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details