Molex Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex 214753-1081

Description
WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Description
WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The WTB Cable, Micro-Fit Plug-Free End, 5.9" is a Micro-Fit 3.0 male-to-pigtail cable assembly designed for power and wire-to-wire applications. It features a length of 150 mm and includes 8 circuits with a connector pitch of 3.00 mm. The assembly is constructed with a black nylon resin and utilizes tin-plated phosphor bronze for the metal components. It is rated for a maximum current of 8.5A per contact and accommodates wire sizes up to 18 AWG with a maximum insulation diameter of 1.85 mm. The product is compliant with RoHS standards and is suitable for various electronic applications requiring reliable connectivity.

Datasheet Summary
Powered by GS/AI

The WTB Cable, Micro-Fit Plug-Free End, 5.9" is a Micro-Fit 3.0 male-to-pigtail cable assembly designed for power and wire-to-wire applications. It features a length of 150 mm and includes 8 circuits with a connector pitch of 3.00 mm. The assembly is constructed with a black nylon resin and utilizes tin-plated phosphor bronze for the metal components. It is rated for a maximum current of 8.5A per contact and accommodates wire sizes up to 18 AWG with a maximum insulation diameter of 1.85 mm. The product is compliant with RoHS standards and is suitable for various electronic applications requiring reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex - 77AH5493 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex
77AH5493
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex 77AH5493
WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5493
Product Name Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details