Molex Wtb Cord, Micro-Fit Plug-Free End, 11.8; Connector To Connector Molex 214753-1062

Description
WTB CORD, MICRO-FIT PLUG-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MICRO-FIT PLUG-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Plug-Free End, 11.8; Connector To Connector Molex - 77AH5491 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Plug-Free End, 11.8; Connector To Connector Molex
77AH5491
Wtb Cord, Micro-Fit Plug-Free End, 11.8; Connector To Connector Molex 77AH5491
WTB CORD, MICRO-FIT PLUG-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, MICRO-FIT PLUG-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5491
Product Name Wtb Cord, Micro-Fit Plug-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details