Molex Wtb Cord, Micro-Fit Plug-Free End, 23.6; Connector To Connector Molex 214753-1033

Description
WTB CORD, MICRO-FIT PLUG-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MICRO-FIT PLUG-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Plug-Free End, 23.6; Connector To Connector Molex - 77AH5483 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Plug-Free End, 23.6; Connector To Connector Molex
77AH5483
Wtb Cord, Micro-Fit Plug-Free End, 23.6; Connector To Connector Molex 77AH5483
WTB CORD, MICRO-FIT PLUG-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT PLUG-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5483
Product Name Wtb Cord, Micro-Fit Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details