Molex Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex 214753-1031

Description
WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex - 77AH5481 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex
77AH5481
Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex 77AH5481
WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5481
Product Name Wtb Cable, Micro-Fit Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5152-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/525-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers