Molex Wire to Board Cables 214753-1023

Description
Molex 214753-1023 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 214753-1023 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2044898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044898
Wire to Board Cables 2044898
Molex 214753-1023 Wire to Board Cable

Molex 214753-1023 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2044899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044899
Wire to Board Cables 2044899
Molex 214753-1023 Wire to Board Cable

Molex 214753-1023 Wire to Board Cable

Supplier's Site
Wtb Cord, Micro-Fit Plug-Free End, 23.6; Connector To Connector Molex - 77AH5480 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Plug-Free End, 23.6; Connector To Connector Molex
77AH5480
Wtb Cord, Micro-Fit Plug-Free End, 23.6; Connector To Connector Molex 77AH5480
WTB CORD, MICRO-FIT PLUG-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT PLUG-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Free End; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2044898 77AH5480
Product Name Wire to Board Cables Wtb Cord, Micro-Fit Plug-Free End, 23.6; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products