Molex Rectangular Cable Assemblies 2147522102

Description
"10 Position Cable Assembly Rectangular Plug to Plug 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet
Description
"10 Position Cable Assembly Rectangular Plug to Plug 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2147522102-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2147522102-ND
Rectangular Cable Assemblies 900-2147522102-ND
"10 Position Cable Assembly Rectangular Plug to Plug 0.984' (300.00mm, 11.81"")"

"10 Position Cable Assembly Rectangular Plug to Plug 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2147522102-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details