Molex Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex 214752-2083

Description
WTB CABLE, MICRO-FIT PLUG-PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, MICRO-FIT PLUG-PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex - 77AH5474 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex
77AH5474
Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex 77AH5474
WTB CABLE, MICRO-FIT PLUG-PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5474
Product Name Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details