Molex Wtb Cable, Micro-Fit Plug-Plug, 11.8; Connector To Connector Molex 214752-2052

Description
WTB CABLE, MICRO-FIT PLUG-PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, MICRO-FIT PLUG-PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, Micro-Fit Plug-Plug, 11.8; Connector To Connector Molex - 77AH5467 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Plug, 11.8; Connector To Connector Molex
77AH5467
Wtb Cable, Micro-Fit Plug-Plug, 11.8; Connector To Connector Molex 77AH5467
WTB CABLE, MICRO-FIT PLUG-PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-PLUG, 11.8"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5467
Product Name Wtb Cable, Micro-Fit Plug-Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details