Molex Wire to Board Cables 214752-2043

Description
Molex 214752-2043 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 214752-2043 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2044680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044680
Wire to Board Cables 2044680
Molex 214752-2043 Wire to Board Cable

Molex 214752-2043 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2044681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044681
Wire to Board Cables 2044681
Molex 214752-2043 Wire to Board Cable

Molex 214752-2043 Wire to Board Cable

Supplier's Site
Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex - 77AH5465 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex
77AH5465
Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex 77AH5465
WTB CABLE, MICRO-FIT PLUG-PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2044680 77AH5465
Product Name Wire to Board Cables Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details