Molex Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex 214752-2041

Description
WTB CABLE, MICRO-FIT PLUG-PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, MICRO-FIT PLUG-PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex - 77AH5463 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex
77AH5463
Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex 77AH5463
WTB CABLE, MICRO-FIT PLUG-PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5463
Product Name Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details