Molex Wire to Board Cables 214752-2021

Description
Molex 214752-2021 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 214752-2021 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2044662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044662
Wire to Board Cables 2044662
Molex 214752-2021 Wire to Board Cable

Molex 214752-2021 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2044663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044663
Wire to Board Cables 2044663
Molex 214752-2021 Wire to Board Cable

Molex 214752-2021 Wire to Board Cable

Supplier's Site
Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex - 77AH5457 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex
77AH5457
Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex 77AH5457
WTB CABLE, MICRO-FIT PLUG-PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2044662 77AH5457
Product Name Wire to Board Cables Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details