Molex Wire to Board Cables 214752-1083

Description
Molex 214752-1083 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 214752-1083 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2044884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044884
Wire to Board Cables 2044884
Molex 214752-1083 Wire to Board Cable

Molex 214752-1083 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2044885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044885
Wire to Board Cables 2044885
Molex 214752-1083 Wire to Board Cable

Molex 214752-1083 Wire to Board Cable

Supplier's Site
Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex - 77AH5453 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex
77AH5453
Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex 77AH5453
WTB CABLE, MICRO-FIT PLUG-PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-PLUG, 23.6"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2044884 77AH5453
Product Name Wire to Board Cables Wtb Cable, Micro-Fit Plug-Plug, 23.6; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60136A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ribbon Cable - 1792566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC11068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details