Molex Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 214751-2103

Description
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex - 77AH5435 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
77AH5435
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 77AH5435
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:10Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5435
Product Name Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details