Molex Wire to Board Cables 214751-2053

Description
Molex 214751-2053 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 214751-2053 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2044640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044640
Wire to Board Cables 2044640
Molex 214751-2053 Wire to Board Cable

Molex 214751-2053 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2044641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044641
Wire to Board Cables 2044641
Molex 214751-2053 Wire to Board Cable

Molex 214751-2053 Wire to Board Cable

Supplier's Site
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex - 77AH5426 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
77AH5426
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 77AH5426
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2044640 77AH5426
Product Name Wire to Board Cables Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Ribbon Cable - 1792498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details