Molex Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 214751-2042

Description
WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex - 77AH5422 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
77AH5422
Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 77AH5422
WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5422
Product Name Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064309-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers