Molex Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 214751-2033

Description
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Description
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex - 77AH5420 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
77AH5420
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 77AH5420
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site
Microfit 3.0 Sr R-S 3Ckt 600 Mm Au Rohs Compliant Molex - 90AJ2884 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Sr R-S 3Ckt 600 Mm Au Rohs Compliant Molex
90AJ2884
Microfit 3.0 Sr R-S 3Ckt 600 Mm Au Rohs Compliant Molex 90AJ2884
MICROFIT 3.0 SR R-S 3CKT 600 MM AU ROHS COMPLIANT: YES

MICROFIT 3.0 SR R-S 3CKT 600 MM AU ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5420 90AJ2884
Product Name Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex Microfit 3.0 Sr R-S 3Ckt 600 Mm Au Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details