Molex Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 214751-2023

Description
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex - 77AH5417 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
77AH5417
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 77AH5417
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Cord, Micro-Fit Rcpt/free End, 600Mm Rohs Compliant Molex - 83AH5090 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt/free End, 600Mm Rohs Compliant Molex
83AH5090
Wtb Cord, Micro-Fit Rcpt/free End, 600Mm Rohs Compliant Molex 83AH5090
WTB CORD, MICRO-FIT RCPT/FREE END, 600MM ROHS COMPLIANT: YES

WTB CORD, MICRO-FIT RCPT/FREE END, 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5417 83AH5090
Product Name Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex Wtb Cord, Micro-Fit Rcpt/free End, 600Mm Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details