Molex Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 214751-1082

Description
WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex - 77AH5410 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
77AH5410
Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 77AH5410
WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5410
Product Name Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details