Molex Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex 214751-1051

Description
WTB CABLE, MICRO-FIT RCPT-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, MICRO-FIT RCPT-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex - 77AH5403 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex
77AH5403
Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex 77AH5403
WTB CABLE, MICRO-FIT RCPT-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT RCPT-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5403
Product Name Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details