Molex Wire to Board Cables 214751-1043

Description
Molex 214751-1043 Wire to Board Cable
Request a Quote
Description
Molex 214751-1043 Wire to Board Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2044820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044820
Wire to Board Cables 2044820
Molex 214751-1043 Wire to Board Cable

Molex 214751-1043 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2044819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044819
Wire to Board Cables 2044819
Molex 214751-1043 Wire to Board Cable

Molex 214751-1043 Wire to Board Cable

Supplier's Site
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex - 77AH5402 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
77AH5402
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 77AH5402
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site
Wtb Cord, Micro-Fit Rcpt/free End, 600Mm Rohs Compliant Molex - 83AH5075 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt/free End, 600Mm Rohs Compliant Molex
83AH5075
Wtb Cord, Micro-Fit Rcpt/free End, 600Mm Rohs Compliant Molex 83AH5075
WTB CORD, MICRO-FIT RCPT/FREE END, 600MM ROHS COMPLIANT: YES

WTB CORD, MICRO-FIT RCPT/FREE END, 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2044820 77AH5402 83AH5075
Product Name Wire to Board Cables Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex Wtb Cord, Micro-Fit Rcpt/free End, 600Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details