Molex Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 214751-1022

Description
WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex - 77AH5395 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
77AH5395
Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex 77AH5395
WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT-FREE END, 11.8"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5395
Product Name Wtb Cord, Micro-Fit Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details