Molex Wtb Cable, Micro-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 214750-2051

Description
WTB CABLE, MICRO-FIT RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, MICRO-FIT RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, Micro-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex - 77AH5382 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
77AH5382
Wtb Cable, Micro-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 77AH5382
WTB CABLE, MICRO-FIT RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

WTB CABLE, MICRO-FIT RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5382
Product Name Wtb Cable, Micro-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data