Molex Wtb Cable, Micro-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 214750-1021

Description
WTB CABLE, MICRO-FIT RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes
Description
WTB CABLE, MICRO-FIT RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, Micro-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex - 77AH5352 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex
77AH5352
Wtb Cable, Micro-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex 77AH5352
WTB CABLE, MICRO-FIT RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

WTB CABLE, MICRO-FIT RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:2Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:18AWG RoHS Compliant: Yes

Supplier's Site
Cable Assy, Micro-Fit Rcpt/rcpt, 150Mm Rohs Compliant Molex - 83AH5025 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-Fit Rcpt/rcpt, 150Mm Rohs Compliant Molex
83AH5025
Cable Assy, Micro-Fit Rcpt/rcpt, 150Mm Rohs Compliant Molex 83AH5025
CABLE ASSY, MICRO-FIT RCPT/RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, MICRO-FIT RCPT/RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5352 83AH5025
Product Name Wtb Cable, Micro-Fit Rcpt-Rcpt, 5.9; Connector To Connector Molex Cable Assy, Micro-Fit Rcpt/rcpt, 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details