0.8MM SMT HDR SR RA,2CKT ZERO-HACHI WTB
Connector
CONN, HEADER, 2POS, 1ROW, 0.8MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:0.8mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Zero-Hachi 214721 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 214721-0020 | 214721-0020 | 30AK8306 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Conn, Header, 2Pos, 1Row, 0.8Mm; Connector Systems Molex |