Molex Contact, Socket, 30-28Awg, Crimp; Product Range Molex 214720-5000

Description
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Zero-Hachi 214720 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Zero-Hachi 214720 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 30-28Awg, Crimp; Product Range Molex - 31AK5751 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-28Awg, Crimp; Product Range Molex
31AK5751
Contact, Socket, 30-28Awg, Crimp; Product Range Molex 31AK5751
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Zero-Hachi 214720 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:Zero-Hachi 214720 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 28-30Awg, Crimp Molex - 30AK7700 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-30Awg, Crimp Molex
30AK7700
Contact, Socket, 28-30Awg, Crimp Molex 30AK7700
CONTACT, SOCKET, 28-30AWG, CRIMP

CONTACT, SOCKET, 28-30AWG, CRIMP

Supplier's Site
Contact, Socket, 28-30Awg, Crimp Rohs Compliant Molex - 30AK7701 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-30Awg, Crimp Rohs Compliant Molex
30AK7701
Contact, Socket, 28-30Awg, Crimp Rohs Compliant Molex 30AK7701
CONTACT, SOCKET, 28-30AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 28-30AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 31AK5751 30AK7700
Product Name Contact, Socket, 30-28Awg, Crimp; Product Range Molex Contact, Socket, 28-30Awg, Crimp Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NASW - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details