Molex Connector Housing, Rcpt, 2Pos, 0.8Mm; Product Range Molex 214719-2020

Description
CONNECTOR HOUSING, RCPT, 2POS, 0.8MM; Product Range:Zero-Hachi 214719 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:0.8mm; For Use With:Molex Zero-Hachi 2147205000, 2147205001 Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2POS, 0.8MM; Product Range:Zero-Hachi 214719 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:0.8mm; For Use With:Molex Zero-Hachi 2147205000, 2147205001 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 0.8Mm; Product Range Molex - 30AK8304 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 0.8Mm; Product Range Molex
30AK8304
Connector Housing, Rcpt, 2Pos, 0.8Mm; Product Range Molex 30AK8304
CONNECTOR HOUSING, RCPT, 2POS, 0.8MM; Product Range:Zero-Hachi 214719 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:0.8mm; For Use With:Molex Zero-Hachi 2147205000, 2147205001 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 0.8MM; Product Range:Zero-Hachi 214719 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:0.8mm; For Use With:Molex Zero-Hachi 2147205000, 2147205001 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AK8304
Product Name Connector Housing, Rcpt, 2Pos, 0.8Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 75 mm (2.95 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details