Molex RF Antennas 2144291011

Description
829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2144291011-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi RP-SMA Male Connector Mount

829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
GSM & GPRS Antennas - 2035374 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2035374
GSM & GPRS Antennas 2035374
5GHz Hinged Antenna,RP SMA Male,White

5GHz Hinged Antenna,RP SMA Male,White

Supplier's Site
GSM & GPRS Antennas - 2035372 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2035372
GSM & GPRS Antennas 2035372
5GHz Hinged Antenna,RP SMA Male,White

5GHz Hinged Antenna,RP SMA Male,White

Supplier's Site
RF Antennas - 2144291011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2144291011
RF Antennas 2144291011
829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi RP-SMA Male Connector Mount

829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 900-2144291011-ND 2035374 2144291011
Product Name RF Antennas GSM & GPRS Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE Basestation LTE
Primary Frequency Range 829.0 to 4700.0 MHz 698.0 to ? MHz
Gain 1.6 to 5.5 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers