Wi-Fi/Bluetooth Antenna,I-PEX MHF Conn
Wi-Fi/Bluetooth Antenna,I-PEX MHF Conn
2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3.1dBi IPEX MHF Connector Mount
2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 3.1dBi IPEX MHF Connector Mount
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2035122 | 900-2144280001-ND | 2144280001 |
| Product Name | WiFi Antennas | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | Bluetooth, Wi-Fi, Zigbee™ |
| Pattern Type | Omni directional | ||
| Primary Frequency Range | 2400.0 to ? MHz | 2450.0 MHz | |
| Form Factor / Mounting | External |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)